7.3728MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Oscillators |
| Product Number | 887-1046-2-ND | 9C-7.3728MAAJ-T | 84R5638 |
| Product Name | Crystals | Crystals | Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount; Surface Mount | Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 30 ppm | ||
| Load Capacitance | 18 pF | 18 pF |