TXC Corporation Crystals 9C-6.500MAAJ-T

Description
6.5MHz ±30ppm Crystal 18pF 80 Ohms HC-49S
Request a Quote Datasheet
Description
6.5MHz ±30ppm Crystal 18pF 80 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2470-2-ND - DigiKey
Thief River Falls, MN, United States
6.5MHz ±30ppm Crystal 18pF 80 Ohms HC-49S

6.5MHz ±30ppm Crystal 18pF 80 Ohms HC-49S

Buy Now Datasheet
Crystals - 887-2470-1-ND - DigiKey
Thief River Falls, MN, United States
6.5MHz ±30ppm Crystal 18pF 80 Ohms HC-49S

6.5MHz ±30ppm Crystal 18pF 80 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 6.5000MHZ 18PF SMD

CRYSTAL 6.5000MHZ 18PF SMD

Supplier's Site
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 18Pf Txc - 51Y9975 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 18Pf Txc
51Y9975
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 18Pf Txc 51Y9975
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm (-20 to 70C), 18pF

HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm (-20 to 70C), 18pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-2470-2-ND 9C-6.500MAAJ-T 51Y9975
Product Name Crystals Crystals Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 18Pf Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-073-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0007.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0070 MHz
Frequency Stability 50 ppm
View Details