TXC Corporation Crystals 9C-6.144MAAJ-T

Description
6.144MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
6.144MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1516-2-ND - DigiKey
Thief River Falls, MN, United States
6.144MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

6.144MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 6.1440MHZ 18PF SMD

CRYSTAL 6.1440MHZ 18PF SMD

Supplier's Site
Crystal, 6.144Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 52T7209 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6.144Mhz, 18Pf, Hc-49S; Frequency Nom Txc
52T7209
Crystal, 6.144Mhz, 18Pf, Hc-49S; Frequency Nom Txc 52T7209
CRYSTAL, 6.144MHZ, 18PF, HC-49S; Frequency Nom:6.144MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 6.144MHZ, 18PF, HC-49S; Frequency Nom:6.144MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site
Crystal, 6.144Mhz, 18Pf, Smd; Frequency Nom Txc - 52T7210 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6.144Mhz, 18Pf, Smd; Frequency Nom Txc
52T7210
Crystal, 6.144Mhz, 18Pf, Smd; Frequency Nom Txc 52T7210
CRYSTAL, 6.144MHZ, 18PF, SMD; Frequency Nom:6.144MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 6.144MHZ, 18PF, SMD; Frequency Nom:6.144MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1516-2-ND 9C-6.144MAAJ-T 52T7209 52T7210
Product Name Crystals Crystals Crystal, 6.144Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystal, 6.144Mhz, 18Pf, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-128-15-30B-CTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.8 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
2 Pin Crystal CAA - CAA-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details