Win Source Part Number: 1340388-9C-6.000MAAJ
Category: Crystals, Oscillators, Resonators - Crystals
Series: 9C
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,000
Frequency: 6 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
Product Status: Obsolete
6MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes
CRYSTAL 6.0000MHZ 18PF SMD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Oscillators | Crystals | Oscillators | Crystals | Crystals |
| Product Number | 1340388-9C-6.000MAAJ-T | 887-1045-2-ND | 84R5635 | 9C-6.000MAAJ-T | 9C-6.000MAAJ-T |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc | Crystals | Crystals |
| Oscillator Type | MHz Crystal | ||||
| Package / Form Factor | HC-49/US | Surface Mount; HC-49/US | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Frequency | 6 MHz | 6 MHz | 6 MHz | ||
| Frequency Stability | 30 ppm | 30 ppm | 30 ppm | ||
| Frequency Tolerance | 30 % |