TXC Corporation Crystals 9C-54.000MBBK-T

Description
54MHz ±50ppm Crystal 20pF 60 Ohms HC-49S
Request a Quote Datasheet
Description
54MHz ±50ppm Crystal 20pF 60 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1951-2-ND - DigiKey
Thief River Falls, MN, United States
54MHz ±50ppm Crystal 20pF 60 Ohms HC-49S

54MHz ±50ppm Crystal 20pF 60 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 54.0000MHZ 20PF SMD

CRYSTAL 54.0000MHZ 20PF SMD

Supplier's Site
Crystal, 54Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3151 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 54Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3151
Crystal, 54Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3151
CRYSTAL, 54MHZ, 20PF, HC-49S; Frequency Nom:54MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 54MHZ, 20PF, HC-49S; Frequency Nom:54MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
Crystal, 54Mhz, 20Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc - 46W0602 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 54Mhz, 20Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc
46W0602
Crystal, 54Mhz, 20Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc 46W0602
CRYSTAL, 54MHZ, 20PF, HC-49S SMD, FULL REEL; Frequency Nom:54MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 54MHZ, 20PF, HC-49S SMD, FULL REEL; Frequency Nom:54MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1951-2-ND 9C-54.000MBBK-T 46W3151
Product Name Crystals Crystals Crystal, 54Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-102.4-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.800-15-1520-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12.8 MHz
Load Capacitance 15 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
View Details