TXC Corporation Crystals 9C-48.000MBBK-T

Description
48MHz ±50ppm Crystal 20pF 80 Ohms HC-49S
Request a Quote Datasheet
Description
48MHz ±50ppm Crystal 20pF 80 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1949-2-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±50ppm Crystal 20pF 80 Ohms HC-49S

48MHz ±50ppm Crystal 20pF 80 Ohms HC-49S

Buy Now Datasheet
Crystal, 48Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3149 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 48Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3149
Crystal, 48Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3149
CRYSTAL, 48MHZ, 20PF, HC-49S; Frequency Nom:48MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 48MHZ, 20PF, HC-49S; Frequency Nom:48MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
Crystal, 48Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc - 46W0600 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 48Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc
46W0600
Crystal, 48Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc 46W0600
CRYSTAL, 48MHZ, 20PF, HC-49S SMD; Frequency Nom:48MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 48MHZ, 20PF, HC-49S SMD; Frequency Nom:48MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
CRYSTAL 48.0000MHZ 20PF SMD

CRYSTAL 48.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1949-2-ND 46W3149 9C-48.000MBBK-T
Product Name Crystals Crystal, 48Mhz, 20Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Crystal Units - 1847987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details