TXC Corporation Crystals 9C-4.9152MBBK-T

Description
4.9152MHz ±50ppm Crystal 20pF 150 Ohms HC-49S
Request a Quote Datasheet
Description
4.9152MHz ±50ppm Crystal 20pF 150 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1829-2-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±50ppm Crystal 20pF 150 Ohms HC-49S

4.9152MHz ±50ppm Crystal 20pF 150 Ohms HC-49S

Buy Now Datasheet
Crystals - 887-1829-1-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±50ppm Crystal 20pF 150 Ohms HC-49S

4.9152MHz ±50ppm Crystal 20pF 150 Ohms HC-49S

Buy Now Datasheet
Crystal, 4.9152Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc - 46W0599 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.9152Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc
46W0599
Crystal, 4.9152Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc 46W0599
CRYSTAL, 4.9152MHZ, 20PF, HC-49S SMD; Frequency Nom:4.9152MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 4.9152MHZ, 20PF, HC-49S SMD; Frequency Nom:4.9152MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 4.9152Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3148 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.9152Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3148
Crystal, 4.9152Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3148
CRYSTAL, 4.9152MHZ, 20PF, HC-49S; Frequency Nom:4.9152MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 4.9152MHZ, 20PF, HC-49S; Frequency Nom:4.9152MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site
CRYSTAL 4.9152MHZ 20PF SMD

CRYSTAL 4.9152MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1829-2-ND 46W0599 46W3148 9C-4.9152MBBK-T
Product Name Crystals Crystal, 4.9152Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc Crystal, 4.9152Mhz, 20Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-120-20-5PX-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details