TXC Corporation Crystals 9C-4.9152MAAE-T

Description
4.9152MHz ±30ppm Crystal 12pF 150 Ohms HC-49S
Request a Quote Datasheet
Description
4.9152MHz ±30ppm Crystal 12pF 150 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C-4.9152MAAE-T-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 12pF 150 Ohms HC-49S

4.9152MHz ±30ppm Crystal 12pF 150 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 4.9152MHZ 12PF SMD

CRYSTAL 4.9152MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9C-4.9152MAAE-T-ND 9C-4.9152MAAE-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details