TXC Corporation Crystals 9C-4.096MBBK-T

Description
4.096MHz ±50ppm Crystal 20pF 150 Ohms HC-49S
Request a Quote Datasheet
Description
4.096MHz ±50ppm Crystal 20pF 150 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1828-2-ND - DigiKey
Thief River Falls, MN, United States
4.096MHz ±50ppm Crystal 20pF 150 Ohms HC-49S

4.096MHz ±50ppm Crystal 20pF 150 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 4.0960MHZ 20PF SMD

CRYSTAL 4.0960MHZ 20PF SMD

Supplier's Site
Crystal, 4.096Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3147 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.096Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3147
Crystal, 4.096Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3147
CRYSTAL, 4.096MHZ, 20PF, HC-49S; Frequency Nom:4.096MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 4.096MHZ, 20PF, HC-49S; Frequency Nom:4.096MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site
Crystal, 4.096Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W0598 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.096Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W0598
Crystal, 4.096Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W0598
CRYSTAL, 4.096MHZ, 20PF, HC-49S; Frequency Nom:4.096MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 4.096MHZ, 20PF, HC-49S; Frequency Nom:4.096MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1828-2-ND 9C-4.096MBBK-T 46W3147
Product Name Crystals Crystals Crystal, 4.096Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-30.000-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 30 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Surface Mount Crystals - CSM-4AX - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 30 MHz
View Details