TXC Corporation Crystals 9C-36.000MEEJ-T

Description
36MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
36MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1289-2-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US

36MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 36.0000MHZ 18PF SMD

CRYSTAL 36.0000MHZ 18PF SMD

Supplier's Site
Crystal, 36Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1800 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 36Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1800
Crystal, 36Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1800
CRYSTAL, 36MHZ, 18PF, HC-49S; Frequency Nom:36MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 36MHZ, 18PF, HC-49S; Frequency Nom:36MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Quartz Crystal, 36 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc - 86R1801 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 36 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc
86R1801
Quartz Crystal, 36 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc 86R1801
QUARTZ CRYSTAL, 36 MHz, 18 pF, HC-49S; Frequency Nom:36MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

QUARTZ CRYSTAL, 36 MHz, 18 pF, HC-49S; Frequency Nom:36MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1289-2-ND 9C-36.000MEEJ-T 86R1800 86R1801
Product Name Crystals Crystals Crystal, 36Mhz, 18Pf, Hc-49S; Frequency Nom Txc Quartz Crystal, 36 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C6S - C6S-12.000-20-2030-X-R-E60 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 12 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details