TXC Corporation Crystal, 35.328Mhz, 12Pf, Hc-49S; Frequency Nom Txc 9C-35.328MAAE-T

Description
CRYSTAL, 35.328MHZ, 12PF, HC-49S; Frequency Nom:35.328MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 35.328MHZ, 12PF, HC-49S; Frequency Nom:35.328MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 35.328Mhz, 12Pf, Hc-49S; Frequency Nom Txc - 46W3145 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 35.328Mhz, 12Pf, Hc-49S; Frequency Nom Txc
46W3145
Crystal, 35.328Mhz, 12Pf, Hc-49S; Frequency Nom Txc 46W3145
CRYSTAL, 35.328MHZ, 12PF, HC-49S; Frequency Nom:35.328MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 35.328MHZ, 12PF, HC-49S; Frequency Nom:35.328MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site
Crystal, 35.32.8Mhz, 12Pf, Hc-49S Smd; Frequency Nom Txc - 79T4324 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 35.32.8Mhz, 12Pf, Hc-49S Smd; Frequency Nom Txc
79T4324
Crystal, 35.32.8Mhz, 12Pf, Hc-49S Smd; Frequency Nom Txc 79T4324
CRYSTAL, 35.32.8MHZ, 12PF, HC-49S SMD; Frequency Nom:35.328MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 35.32.8MHZ, 12PF, HC-49S SMD; Frequency Nom:35.328MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 46W3145 79T4324
Product Name Crystal, 35.328Mhz, 12Pf, Hc-49S; Frequency Nom Txc Crystal, 35.32.8Mhz, 12Pf, Hc-49S Smd; Frequency Nom Txc
Package / Form Factor Surface Mount Surface Mount
Frequency 35.33 MHz 35.33 MHz
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 7293325P - RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 1 MHz
View Details
Surface Mount Crystals - ECS-100-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
4 Pin Crystal CA4 - CA4-22.1184-20-3050-R-TROQ - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 22.12 MHz
Load Capacitance 20 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details