TXC Corporation Crystals 9C-33.3330MAAJ-T

Description
33.333MHz ±30ppm Crystal 18pF 80 Ohms HC-49S
Request a Quote Datasheet
Description
33.333MHz ±30ppm Crystal 18pF 80 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2458-2-ND - DigiKey
Thief River Falls, MN, United States
33.333MHz ±30ppm Crystal 18pF 80 Ohms HC-49S

33.333MHz ±30ppm Crystal 18pF 80 Ohms HC-49S

Buy Now Datasheet
Crystals - 887-2458-1-ND - DigiKey
Thief River Falls, MN, United States
33.333MHz ±30ppm Crystal 18pF 80 Ohms HC-49S

33.333MHz ±30ppm Crystal 18pF 80 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 33.3330MHZ 18PF SMD

CRYSTAL 33.3330MHZ 18PF SMD

Supplier's Site
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 18Pf Txc - 51Y9967 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 18Pf Txc
51Y9967
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 18Pf Txc 51Y9967
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm (-20 to 70C), 18pF

HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm (-20 to 70C), 18pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-2458-2-ND 9C-33.3330MAAJ-T 51Y9967
Product Name Crystals Crystals Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm (-20 To 70C), 18Pf Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Surface Mount Crystals - ECS-120-10-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Oscillator Crystal - 510BAA10M0000CAG - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1200+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details