TXC Corporation Crystals, Oscillators, Resonators - Crystals 9C-30.000MEEJ-T

Description
Win Source Part Number: 1037987-9C-30.000MEE J-T Category: Crystals, Oscillators, Resonators>Crystals Series: 9C Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 30 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Alternative Parts (Cross-Reference): ABL-30.000MHZ-B1U-T; 9C-28.63636MEEJ-T; 9C-27.000MEEJ-T; 9B-27.000MEEJ-B; ECS-320-8-30B-CKM; ABM8-30.000MHZ-10-1- U-T; ECS-300-8-36CKM-TR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Other Names: 887-1287-1,887-1287- 2,887-1287-6,9C30000 MEEJT,3003-9C-30.000 MEEJ-T Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1037987-9C-30.000MEE J-T Category: Crystals, Oscillators, Resonators>Crystals Series: 9C Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 30 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Alternative Parts (Cross-Reference): ABL-30.000MHZ-B1U-T; 9C-28.63636MEEJ-T; 9C-27.000MEEJ-T; 9B-27.000MEEJ-B; ECS-320-8-30B-CKM; ABM8-30.000MHZ-10-1- U-T; ECS-300-8-36CKM-TR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Other Names: 887-1287-1,887-1287- 2,887-1287-6,9C30000 MEEJT,3003-9C-30.000 MEEJ-T Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1037987-9C-30.000MEEJ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1037987-9C-30.000MEEJ-T
Crystals, Oscillators, Resonators - Crystals 1037987-9C-30.000MEEJ-T
Win Source Part Number: 1037987-9C-30.000MEE J-T Category: Crystals, Oscillators, Resonators>Crystals Series: 9C Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 30 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Alternative Parts (Cross-Reference): ABL-30.000MHZ-B1U-T; 9C-28.63636MEEJ-T; 9C-27.000MEEJ-T; 9B-27.000MEEJ-B; ECS-320-8-30B-CKM; ABM8-30.000MHZ-10-1- U-T; ECS-300-8-36CKM-TR; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Other Names: 887-1287-1,887-1287- 2,887-1287-6,9C30000 MEEJT,3003-9C-30.000 MEEJ-T Product Status: Obsolete

Win Source Part Number: 1037987-9C-30.000MEEJ-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: 9C
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 30 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Alternative Parts (Cross-Reference): ABL-30.000MHZ-B1U-T; 9C-28.63636MEEJ-T; 9C-27.000MEEJ-T; 9B-27.000MEEJ-B; ECS-320-8-30B-CKM; ABM8-30.000MHZ-10-1-U-T; ECS-300-8-36CKM-TR;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Other Names: 887-1287-1,887-1287-2,887-1287-6,9C30000MEEJT,3003-9C-30.000MEEJ-T
Product Status: Obsolete

Buy Now Datasheet
Crystals - 887-1287-2-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

30MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystal, 30Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1796 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1796
Crystal, 30Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1796
CRYSTAL, 30MHZ, 18PF, HC-49S; Frequency Nom:30MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 30MHZ, 18PF, HC-49S; Frequency Nom:30MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
Quartz Crystal, 30 Mhz, 18 Pf, Hc-49S, Full Reel; Frequency Nom Txc - 86R1797 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 30 Mhz, 18 Pf, Hc-49S, Full Reel; Frequency Nom Txc
86R1797
Quartz Crystal, 30 Mhz, 18 Pf, Hc-49S, Full Reel; Frequency Nom Txc 86R1797
QUARTZ CRYSTAL, 30 MHz, 18 pF, HC-49S, FULL REEL; Frequency Nom:30MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

QUARTZ CRYSTAL, 30 MHz, 18 pF, HC-49S, FULL REEL; Frequency Nom:30MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 30.0000MHZ 18PF SMD

CRYSTAL 30.0000MHZ 18PF SMD

Supplier's Site
CRYSTAL 30.0000MHZ 18PF SMD

CRYSTAL 30.0000MHZ 18PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals Crystals Crystals Crystals
Product Number 1037987-9C-30.000MEEJ-T 887-1287-2-ND 86R1796 86R1797 9C-30.000MEEJ-T 9C-30.000MEEJ-T
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 30Mhz, 18Pf, Hc-49S; Frequency Nom Txc Quartz Crystal, 30 Mhz, 18 Pf, Hc-49S, Full Reel; Frequency Nom Txc Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 30 MHz 30 MHz 30 MHz 30 MHz 30 MHz
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm 10 ppm
Frequency Tolerance 10 %
Unlock Full Specs
to access all available technical data