TXC Corporation Crystals 9C-27.000MEEJ-T

Description
27MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
27MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1285-2-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

27MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystal, 27Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1792 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1792
Crystal, 27Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1792
CRYSTAL, 27MHZ, 18PF, HC-49S; Frequency Nom:27MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 27MHZ, 18PF, HC-49S; Frequency Nom:27MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
Quartz Crystal, 27 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc - 86R1793 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 27 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc
86R1793
Quartz Crystal, 27 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc 86R1793
QUARTZ CRYSTAL, 27 MHz, 18 pF, HC-49S; Frequency Nom:27MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

QUARTZ CRYSTAL, 27 MHz, 18 pF, HC-49S; Frequency Nom:27MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
CRYSTAL 27.0000MHZ 18PF SMD

CRYSTAL 27.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1285-2-ND 86R1792 86R1793 9C-27.000MEEJ-T
Product Name Crystals Crystal, 27Mhz, 18Pf, Hc-49S; Frequency Nom Txc Quartz Crystal, 27 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-5PX-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 1734394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
30 to 200 kHz Tuning Fork Crystal - MS1V-T1K - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details