TXC Corporation Crystals 9C-25.000MBBK-T

Description
25MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet
Description
25MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2444-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

25MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site
Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3141 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3141
Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3141
CRYSTAL, 25MHZ, 20PF, HC-49S; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 25MHZ, 20PF, HC-49S; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W0594 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W0594
Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W0594
CRYSTAL, 25MHZ, 20PF, HC-49S; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 25MHZ, 20PF, HC-49S; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-2444-2-ND 9C-25.000MBBK-T 46W3141
Product Name Crystals Crystals Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 Pin Crystal C3E - C3E-13.560-8-2030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-122.8-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers