TXC Corporation Crystals 9C-25.000MAAK-T

Description
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1517-1-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 887-1517-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

25MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1152880-9C-25.000MAAK-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1152880-9C-25.000MAAK-T
Crystals, Oscillators, Resonators - Crystals 1152880-9C-25.000MAAK-T
Win Source Part Number: 1152880-9C-25.000MAA K-T Category: Crystals, Oscillators, Resonators>Crystals Series: 9C Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Other Names: 9C25000MAAKT,887-151 7-2,887-1517-1,887-1 517-6 Product Status: Obsolete

Win Source Part Number: 1152880-9C-25.000MAAK-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: 9C
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Other Names: 9C25000MAAKT,887-1517-2,887-1517-1,887-1517-6
Product Status: Obsolete

Buy Now Datasheet
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site
Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 52T7203 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc
52T7203
Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc 52T7203
CRYSTAL, 25MHZ, 20PF, HC-49S; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 25MHZ, 20PF, HC-49S; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 52T7204 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc
52T7204
Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc 52T7204
CRYSTAL, 25MHZ, 20PF, HC-49S; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 25MHZ, 20PF, HC-49S; Frequency Nom:25MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:20pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number 887-1517-1-ND 1152880-9C-25.000MAAK-T 9C-25.000MAAK-T 52T7203
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 25Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 20 pF 20 pF 20 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data