TXC Corporation Crystals 9C-24.576MBBK-T

Description
24.576MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet
Description
24.576MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1825-2-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

24.576MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

Buy Now Datasheet
Crystal, 24.576Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3140 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3140
Crystal, 24.576Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3140
CRYSTAL, 24.576MHZ, 20PF, HC-49S; Frequency Nom:24.576MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 20PF, HC-49S; Frequency Nom:24.576MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site
Crystal, 24.576Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W0593 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W0593
Crystal, 24.576Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W0593
CRYSTAL, 24.576MHZ, 20PF, HC-49S; Frequency Nom:24.576MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 20PF, HC-49S; Frequency Nom:24.576MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 24.5760MHZ 20PF SMD

CRYSTAL 24.5760MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1825-2-ND 46W3140 9C-24.576MBBK-T
Product Name Crystals Crystal, 24.576Mhz, 20Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Through Hole Crystals - ECS-110.5-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
3 suppliers