TXC Corporation Crystals 9C-24.000MAAE-T

Description
24MHz ±30ppm Crystal 12pF 30 Ohms HC-49S
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 12pF 30 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2439-2-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 12pF 30 Ohms HC-49S

24MHz ±30ppm Crystal 12pF 30 Ohms HC-49S

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1348103-9C-24.000MAAE-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1348103-9C-24.000MAAE-T
Crystals, Oscillators, Resonators - Crystals 1348103-9C-24.000MAAE-T
Win Source Part Number: 1348103-9C-24.000MAA E-T Category: Crystals, Oscillators, Resonators - Crystals Series: 9C Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,000 Frequency: 24 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 12pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: HC-49S Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1348103-9C-24.000MAAE-T
Category: Crystals, Oscillators, Resonators - Crystals
Series: 9C
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,000
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: HC-49S
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
CRYSTAL 24.0000MHZ 12PF SMD

CRYSTAL 24.0000MHZ 12PF SMD

Supplier's Site
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc - 79T4288 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc
79T4288
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc 79T4288
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Oscillators
Product Number 887-2439-2-ND 1348103-9C-24.000MAAE-T 9C-24.000MAAE-T 79T4288
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc
Package / Form Factor Surface Mount; HC-49/US HC-49S Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC261-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-0.512 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CS82C54-10 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details