TXC Corporation Crystals 9C-22.1184MEEJ-T

Description
22.1184MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
22.1184MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1280-2-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

22.1184MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Quartz Crystal 22.1184 Mhz 18 Pf Hc-49S; Frequency Nom Txc - 86R1783 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal 22.1184 Mhz 18 Pf Hc-49S; Frequency Nom Txc
86R1783
Quartz Crystal 22.1184 Mhz 18 Pf Hc-49S; Frequency Nom Txc 86R1783
QUARTZ CRYSTAL 22.1184 MHz 18 pF HC-49S; Frequency Nom:22.1184MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

QUARTZ CRYSTAL 22.1184 MHz 18 pF HC-49S; Frequency Nom:22.1184MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 22.1184MHZ 18PF SMD

CRYSTAL 22.1184MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1280-2-ND 86R1783 9C-22.1184MEEJ-T
Product Name Crystals Quartz Crystal 22.1184 Mhz 18 Pf Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC874-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Units - 1735683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-500PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details