TXC Corporation Crystals 9C-22.1184MBBK-T

Description
22.1184MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet
Description
22.1184MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2437-1-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

22.1184MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

Buy Now Datasheet
Crystals - 887-2437-2-ND - DigiKey
Thief River Falls, MN, United States
22.1184MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

22.1184MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 22.1184MHZ 20PF SMD

CRYSTAL 22.1184MHZ 20PF SMD

Supplier's Site
Crystal, 22.1184Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc - 46W0592 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 22.1184Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc
46W0592
Crystal, 22.1184Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc 46W0592
CRYSTAL, 22.1184MHZ, 20PF, HC-49S SMD; Frequency Nom:22.1184MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 22.1184MHZ, 20PF, HC-49S SMD; Frequency Nom:22.1184MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 22.1184Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3139 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 22.1184Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3139
Crystal, 22.1184Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3139
CRYSTAL, 22.1184MHZ, 20PF, HC-49S; Frequency Nom:22.1184MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Frequency:22.1184MHz RoHS Compliant: Yes

CRYSTAL, 22.1184MHZ, 20PF, HC-49S; Frequency Nom:22.1184MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Frequency:22.1184MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-2437-1-ND 9C-22.1184MBBK-T 46W0592 46W3139
Product Name Crystals Crystals Crystal, 22.1184Mhz, 20Pf, Hc-49S Smd; Frequency Nom Txc Crystal, 22.1184Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Oscillators - 1734635 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
30 to 200 kHz Tuning Fork Crystal - MS1V-T1K - Micro Crystal AG
Specs
Package / Form Factor Surface Mount; Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 0.2000 MHz
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details