TXC Corporation Crystals 9C-22.000MEEJ-T

Description
22MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
22MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1279-1-ND - DigiKey
Thief River Falls, MN, United States
22MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

22MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals - 887-1279-2-ND - DigiKey
Thief River Falls, MN, United States
22MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

22MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Quartz Crystal, 22 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc - 86R1781 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 22 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc
86R1781
Quartz Crystal, 22 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc 86R1781
QUARTZ CRYSTAL, 22 MHz, 18 pF, HC-49S; Frequency Nom:22MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

QUARTZ CRYSTAL, 22 MHz, 18 pF, HC-49S; Frequency Nom:22MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
Crystal, 22Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1780 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 22Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1780
Crystal, 22Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1780
CRYSTAL, 22MHZ, 18PF, HC-49S; Frequency Nom:22MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 22MHZ, 18PF, HC-49S; Frequency Nom:22MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 22.0000MHZ 18PF SMD

CRYSTAL 22.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1279-1-ND 86R1781 86R1780 9C-22.000MEEJ-T
Product Name Crystals Quartz Crystal, 22 Mhz, 18 Pf, Hc-49S; Frequency Nom Txc Crystal, 22Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C1E - C1E-32.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details