TXC Corporation Crystals 9C-20.000MEEJ-T

Description
20MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
20MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1278-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

20MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site
Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1778 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1778
Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1778
CRYSTAL, 20MHZ, 18PF, HC-49S; Frequency Nom:20MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 20MHZ, 18PF, HC-49S; Frequency Nom:20MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1779 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1779
Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1779
CRYSTAL, 20MHZ, 18PF, HC-49S; Frequency Nom:20MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 20MHZ, 18PF, HC-49S; Frequency Nom:20MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1278-2-ND 9C-20.000MEEJ-T 86R1778
Product Name Crystals Crystals Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
Crystal Units - 6720375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details