TXC Corporation Crystals 9C-20.000MAAJ-T

Description
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1063-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

20MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 84R5853 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc
84R5853
Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc 84R5853
CRYSTAL, 20MHZ, 18PF, HC-49S; Frequency Nom:20MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 20MHZ, 18PF, HC-49S; Frequency Nom:20MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
Crystal Metal Can, 20Mhz, 18Pf, Hc-49/us; Frequency Nom Txc - 84R5615 - Newark, An Avnet Company
Chicago, IL, United States
Crystal Metal Can, 20Mhz, 18Pf, Hc-49/us; Frequency Nom Txc
84R5615
Crystal Metal Can, 20Mhz, 18Pf, Hc-49/us; Frequency Nom Txc 84R5615
CRYSTAL METAL CAN, 20MHZ, 18PF, HC-49/US; Frequency Nom:20MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL METAL CAN, 20MHZ, 18PF, HC-49/US; Frequency Nom:20MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site Datasheet
CRYSTAL 20.0000MHZ 18PF SMD

CRYSTAL 20.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number 887-1063-2-ND 84R5853 84R5615 9C-20.000MAAJ-T 9C-20.000MAAJ-T
Product Name Crystals Crystal, 20Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystal Metal Can, 20Mhz, 18Pf, Hc-49/us; Frequency Nom Txc Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-5PX-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Oscillators - 1735873 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details