TXC Corporation Crystals 9C-19.660MBBK-T

Description
19.66MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet
Description
19.66MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2431-2-ND - DigiKey
Thief River Falls, MN, United States
19.66MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

19.66MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

Buy Now Datasheet
Crystals - 9C-19.660MBBK-T - 760724-9C-19.660MBBK-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 9C-19.660MBBK-T
760724-9C-19.660MBBK-T
Crystals - 9C-19.660MBBK-T 760724-9C-19.660MBBK-T
Manufacturer: TXC CORPORATION Win Source Part Number: 760724-9C-19.660MBBK -T Series: 9C Packaging: Reel package Type: MHz Crystal Operating Temperature Range: -20°C ~ 70°C Package: HC-49S Mounting: SMD Frequency: 19.66MHz ESR (Equivalent Series Resistance): 30 Ohm Frequency Stability: ±50ppm Frequency Tolerance: ±50ppm Load Capacitance: 20pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Maximum): 0.161" (4.10mm) Alternative Parts (Cross-Reference): E1SAA27-19.660M; E1SKA22-19.660M; E1SHA18-19.660M TR; Introduction Date: August 27, 2008 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 760724-9C-19.660MBBK-T
Series: 9C
Packaging: Reel package
Type: MHz Crystal
Operating Temperature Range: -20°C ~ 70°C
Package: HC-49S
Mounting: SMD
Frequency: 19.66MHz
ESR (Equivalent Series Resistance): 30 Ohm
Frequency Stability: ±50ppm
Frequency Tolerance: ±50ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Height - Seated (Maximum): 0.161" (4.10mm)
Alternative Parts (Cross-Reference): E1SAA27-19.660M; E1SKA22-19.660M; E1SHA18-19.660M TR;
Introduction Date: August 27, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CRYSTAL 19.6600MHZ 20PF SMD

CRYSTAL 19.6600MHZ 20PF SMD

Supplier's Site
Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc - 51Y9950 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc
51Y9950
Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc 51Y9950
HC49 SMD MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

HC49 SMD MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators
Product Number 887-2431-2-ND 760724-9C-19.660MBBK-T 9C-19.660MBBK-T 51Y9950
Product Name Crystals Crystals - 9C-19.660MBBK-T Crystals Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data