TXC Corporation Crystals, Oscillators, Resonators - Crystals 9C-19.200MAAJ-T

Description
Win Source Part Number: 1340014-9C-19.200MAA J-T Category: Crystals, Oscillators, Resonators - Crystals Series: 9C Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,000 Frequency: 19.2 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1340014-9C-19.200MAA J-T Category: Crystals, Oscillators, Resonators - Crystals Series: 9C Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,000 Frequency: 19.2 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1340014-9C-19.200MAAJ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1340014-9C-19.200MAAJ-T
Crystals, Oscillators, Resonators - Crystals 1340014-9C-19.200MAAJ-T
Win Source Part Number: 1340014-9C-19.200MAA J-T Category: Crystals, Oscillators, Resonators - Crystals Series: 9C Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,000 Frequency: 19.2 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1340014-9C-19.200MAAJ-T
Category: Crystals, Oscillators, Resonators - Crystals
Series: 9C
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,000
Frequency: 19.2 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
Crystals - 887-1062-2-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

19.2MHz ±30ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 19.2000MHZ 18PF SMD

CRYSTAL 19.2000MHZ 18PF SMD

Supplier's Site
Crystal, 19.2Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 84R5852 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 18Pf, Hc-49S; Frequency Nom Txc
84R5852
Crystal, 19.2Mhz, 18Pf, Hc-49S; Frequency Nom Txc 84R5852
CRYSTAL, 19.2MHZ, 18PF, HC-49S; Frequency Nom:19.2MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 19.2MHZ, 18PF, HC-49S; Frequency Nom:19.2MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5614 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5614
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5614
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Crystals Crystals Crystals Oscillators
Product Number 1340014-9C-19.200MAAJ-T 887-1062-2-ND 9C-19.200MAAJ-T 84R5852 84R5614
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystal, 19.2Mhz, 18Pf, Hc-49S; Frequency Nom Txc Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
Oscillator Type MHz Crystal
Package / Form Factor HC-49/US Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount Surface Mount
Frequency 19.2 MHz 19.2 MHz 19.2 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552A-J1-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-2170-1319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - 863-510BAB10M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details