TXC Corporation Crystals 9C-18.432MEEJ-T

Description
18.432MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
18.432MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1276-2-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

18.432MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 18.4320MHZ 18PF SMD

CRYSTAL 18.4320MHZ 18PF SMD

Supplier's Site
Crystal, 18.432Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1774 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18.432Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1774
Crystal, 18.432Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1774
CRYSTAL, 18.432MHZ, 18PF, HC-49S; Frequency Nom:18.432MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 18.432MHZ, 18PF, HC-49S; Frequency Nom:18.432MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site
Quartz Crystal 18.432 Mhz 18 Pf Hc-49S; Frequency Nom Txc - 86R1775 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal 18.432 Mhz 18 Pf Hc-49S; Frequency Nom Txc
86R1775
Quartz Crystal 18.432 Mhz 18 Pf Hc-49S; Frequency Nom Txc 86R1775
QUARTZ CRYSTAL 18.432 MHz 18 pF HC-49S; Frequency Nom:18.432MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

QUARTZ CRYSTAL 18.432 MHz 18 pF HC-49S; Frequency Nom:18.432MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1276-2-ND 9C-18.432MEEJ-T 86R1774 86R1775
Product Name Crystals Crystals Crystal, 18.432Mhz, 18Pf, Hc-49S; Frequency Nom Txc Quartz Crystal 18.432 Mhz 18 Pf Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystals - XC493TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
4 Pin Crystal C6S - C6S-11.0592-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 11.06 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Oscillators - CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - 906542-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers