TXC Corporation Crystals 9C-16.384MBBK-T

Description
16.384MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet
Description
16.384MHz ±50ppm Crystal 20pF 30 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1823-2-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

16.384MHz ±50ppm Crystal 20pF 30 Ohms HC-49S

Buy Now Datasheet
Crystal, 16.384Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3132 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.384Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3132
Crystal, 16.384Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3132
CRYSTAL, 16.384MHZ, 20PF, HC-49S; Frequency Nom:16.384MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

CRYSTAL, 16.384MHZ, 20PF, HC-49S; Frequency Nom:16.384MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMDRoHS Compliant: Yes

Supplier's Site
Crystal, 16.384Mhz, 20Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc - 46W0587 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.384Mhz, 20Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc
46W0587
Crystal, 16.384Mhz, 20Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc 46W0587
CRYSTAL, 16.384MHZ, 20PF, HC-49S SMD, FULL REEL; Frequency Nom:16.384MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 16.384MHZ, 20PF, HC-49S SMD, FULL REEL; Frequency Nom:16.384MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 16.3840MHZ 20PF SMD

CRYSTAL 16.3840MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1823-2-ND 46W3132 46W0587 9C-16.384MBBK-T
Product Name Crystals Crystal, 16.384Mhz, 20Pf, Hc-49S; Frequency Nom Txc Crystal, 16.384Mhz, 20Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC872-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystal Oscillators - 7960514 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details