TXC Corporation Crystals 9C-16.384MAAE-T

Description
16.384MHz ±30ppm Crystal 12pF 30 Ohms HC-49S
Request a Quote Datasheet
Description
16.384MHz ±30ppm Crystal 12pF 30 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C-16.384MAAE-T-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±30ppm Crystal 12pF 30 Ohms HC-49S

16.384MHz ±30ppm Crystal 12pF 30 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 16.3840MHZ 12PF SMD

CRYSTAL 16.3840MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9C-16.384MAAE-T-ND 9C-16.384MAAE-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details
Crystal Units - 216297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-110.5-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers