TXC Corporation Crystals 9C-16.36766MBGQ-T

Description
16.367MHz ±50ppm Crystal 10pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
16.367MHz ±50ppm Crystal 10pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9C-16.36766MBGQ-T-ND - DigiKey
Thief River Falls, MN, United States
16.367MHz ±50ppm Crystal 10pF 30 Ohms HC-49/US

16.367MHz ±50ppm Crystal 10pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 16.3670MHZ 10PF SMD

CRYSTAL 16.3670MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9C-16.36766MBGQ-T-ND 9C-16.36766MBGQ-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-18.432-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 18.43 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-120-32-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
SMD Ceramic to Metal Crystal Resonator - SMCM-5032H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 5.0 x 3.2mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 32 MHz
View Details