Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
TXC CORPORATION
9C-15.360MBBK-T -- CRYSTAL 15.36MHZ 20PF 11.4MM X 4.35MM TXC
TXC Corporation
Crystal 15.36Mhz 20Pf 11.4Mm X 4.35Mm Txc
9C-15.360MBBK-T
Description
CRYSTAL 15.36MHZ 20PF 11.4MM X 4.35MM
Newark, An Avnet Company
Done
Description
CRYSTAL 15.36MHZ 20PF 11.4MM X 4.35MM
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Crystal 15.36Mhz 20Pf 11.4Mm X 4.35Mm Txc
14AK4315
Crystal 15.36Mhz 20Pf 11.4Mm X 4.35Mm Txc
14AK4315
CRYSTAL 15.36MHZ 20PF 11.4MM X 4.35MM
CRYSTAL 15.36MHZ 20PF 11.4MM X 4.35MM
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Oscillators
Product Number
14AK4315
Product Name
Crystal 15.36Mhz 20Pf 11.4Mm X 4.35Mm Txc
Unlock Full Specs
to access all available technical data
Similar Products
SiTime Corporation
Oscillators
SIT9120AC-2B2-33E156.250000
Specs
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
25 ppm
View Details
3
suppliers
Interquip Electronics Co., Ltd.
Crystal Oscillator
SMD-2520 165 series 24.576MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
24.58 MHz
Supply Voltage
3.3 Volts
View Details
Mini-Circuits
VCO / SURF MOUNT / RoHS
ROS-1836+
Specs
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
Skyworks Solutions, Inc.
Programmable Oscillators
510ACB-CBAG
Specs
Oscillator Type
XO; XO (Standard)
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details