TXC Corporation Crystals 9C-14.7456MEEJ-T

Description
14.7456MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
14.7456MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1272-2-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

14.7456MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystal, 14.7456Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1766 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1766
Crystal, 14.7456Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1766
CRYSTAL, 14.7456MHZ, 18PF, HC-49S; Frequency Nom:14.7456MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Frequency:14.7456MHz RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 18PF, HC-49S; Frequency Nom:14.7456MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Frequency:14.7456MHz RoHS Compliant: Yes

Supplier's Site
Quartz Crystal 14.7456 Mhz 18 Pf Hc-49S; Frequency Nom Txc - 86R1767 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal 14.7456 Mhz 18 Pf Hc-49S; Frequency Nom Txc
86R1767
Quartz Crystal 14.7456 Mhz 18 Pf Hc-49S; Frequency Nom Txc 86R1767
QUARTZ CRYSTAL 14.7456 MHz 18 pF HC-49S; Frequency Nom:14.7456MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

QUARTZ CRYSTAL 14.7456 MHz 18 pF HC-49S; Frequency Nom:14.7456MHz; Crystal Case:HC49; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 14.7456MHZ 18PF SMD

CRYSTAL 14.7456MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1272-2-ND 86R1766 86R1767 9C-14.7456MEEJ-T
Product Name Crystals Crystal, 14.7456Mhz, 18Pf, Hc-49S; Frequency Nom Txc Quartz Crystal 14.7456 Mhz 18 Pf Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details
4 Pin Crystal C3E - C3E-40.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 12 pF
View Details
Surface Mount Crystals - ECS-122.8-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers