TXC Corporation Crystals 9C-14.31818MEEJ-T

Description
14.31818MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
14.31818MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1271-2-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

14.31818MHz ±10ppm Crystal 18pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1148274-9C-14.31818MEEJ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1148274-9C-14.31818MEEJ-T
Crystals, Oscillators, Resonators - Crystals 1148274-9C-14.31818MEEJ-T
Win Source Part Number: 1148274-9C-14.31818M EEJ-T Category: Crystals, Oscillators, Resonators>Crystals Series: 9C Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.161" (4.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 14.31818 MHz ESR (Equivalent Series Resistance): 30 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Other Names: 887-1271-6,887-1271- 1,887-1271-2,9C14318 18MEEJT Product Status: Obsolete

Win Source Part Number: 1148274-9C-14.31818MEEJ-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: 9C
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 14.31818 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
Other Names: 887-1271-6,887-1271-1,887-1271-2,9C1431818MEEJT
Product Status: Obsolete

Buy Now Datasheet
Crystal, 14.31818Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1765 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.31818Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1765
Crystal, 14.31818Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1765
CRYSTAL, 14.31818MHZ, 18PF, HC-49S; Frequency Nom:14.31818MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Frequency:14.31818MH zRoHS Compliant: Yes

CRYSTAL, 14.31818MHZ, 18PF, HC-49S; Frequency Nom:14.31818MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Frequency:14.31818MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 14.31818Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1764 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.31818Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1764
Crystal, 14.31818Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1764
CRYSTAL, 14.31818MHZ, 18PF, HC-49S; Frequency Nom:14.31818MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Frequency:14.31818MH zRoHS Compliant: Yes

CRYSTAL, 14.31818MHZ, 18PF, HC-49S; Frequency Nom:14.31818MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Frequency:14.31818MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Crystals Oscillators Crystals
Product Number 887-1271-2-ND 1148274-9C-14.31818MEEJ-T 86R1765
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal, 14.31818Mhz, 18Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; HC-49/US Surface Mount
Features / Standards Lead-Free
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1349821-530BB100M000DG - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 100 MHz
View Details
2 suppliers