TXC Corporation Crystals 9C-13.560MAAJ-T

Description
13.56MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
13.56MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1055-2-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

13.56MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 13.5600MHZ 18PF SMD

CRYSTAL 13.5600MHZ 18PF SMD

Supplier's Site
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5607 - Newark, An Avnet Company
Chicago, IL, United States
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5607
Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5607
HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

HC49 SMD MHz Quartz Xtal / Metal, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 887-1055-2-ND 9C-13.560MAAJ-T 84R5607
Product Name Crystals Crystals Hc49 Smd Mhz Quartz Xtal / Metal, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Programmable Timers and Oscillators - CY25701FJXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X220-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details