12MHz ±50ppm Crystal 20pF 40 Ohms HC-49S
HC49 SMD MHz Quartz Xtal / Metal, +/-50ppm @25C, +/-50ppm (-20 to 70C), 20pF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | 887-2414-2-ND | 54W1000 | 9C-12.000MBBK-T |
| Product Name | Crystals | Hc49 Smd Mhz Quartz Xtal / Metal, +/-50Ppm @25C, +/-50Ppm (-20 To 70C), 20Pf Txc | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | ||
| Frequency Stability | 50 ppm | ||
| Load Capacitance | 20 pF | 20 pF |