12MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Win Source Part Number: 1348726-9C-12.000MAA
Category: Crystals, Oscillators, Resonators - Crystals
Series: 9C
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.449" L x 0.189" W (11.40mm x 4.80mm)
Height - Seated (Max): 0.161" (4.10mm)
Standard Package: 1,000
Frequency: 12 MHz
ESR (Equivalent Series Resistance): 40 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
Product Status: Obsolete
CRYSTAL, 12MHZ, 18PF, HC-49S; Frequency Nom:12MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals |
| Product Number | 887-1053-2-ND | 1348726-9C-12.000MAAJ-T | 84R5605 | 9C-12.000MAAJ-T |
| Product Name | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystal, 12Mhz, 18Pf, Hc-49S; Frequency Nom Txc | Crystals |
| Package / Form Factor | Surface Mount; HC-49/US | HC-49/US | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | ||
| Frequency Stability | 30 ppm | 30 ppm | 30 ppm | |
| Load Capacitance | 18 pF | 18 pF | 18 pF | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) |