TXC Corporation Crystals 9C-11.0592MBBK-T

Description
11.0592MHz ±50ppm Crystal 20pF 40 Ohms HC-49S
Request a Quote Datasheet
Description
11.0592MHz ±50ppm Crystal 20pF 40 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1942-2-ND - DigiKey
Thief River Falls, MN, United States
11.0592MHz ±50ppm Crystal 20pF 40 Ohms HC-49S

11.0592MHz ±50ppm Crystal 20pF 40 Ohms HC-49S

Buy Now Datasheet
CRYSTAL 11.0592MHZ 20PF SMD

CRYSTAL 11.0592MHZ 20PF SMD

Supplier's Site
Crystal, 11.0592Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W3125 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11.0592Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W3125
Crystal, 11.0592Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W3125
CRYSTAL, 11.0592MHZ, 20PF, HC-49S; Frequency Nom:11.0592MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Frequency:11.0592MHz RoHS Compliant: Yes

CRYSTAL, 11.0592MHZ, 20PF, HC-49S; Frequency Nom:11.0592MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Frequency:11.0592MHz RoHS Compliant: Yes

Supplier's Site
Crystal, 11.0592Mhz, 20Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc - 46W0582 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11.0592Mhz, 20Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc
46W0582
Crystal, 11.0592Mhz, 20Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc 46W0582
CRYSTAL, 11.0592MHZ, 20PF, HC-49S SMD, FULL REEL; Frequency Nom:11.0592MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Frequency:11.0592MHz RoHS Compliant: Yes

CRYSTAL, 11.0592MHZ, 20PF, HC-49S SMD, FULL REEL; Frequency Nom:11.0592MHz; Crystal Case:HC49; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9C Series; Frequency:11.0592MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1942-2-ND 9C-11.0592MBBK-T 46W3125
Product Name Crystals Crystals Crystal, 11.0592Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X425-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-10PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 10 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillators - 1734629 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details