TXC Corporation Crystal, 11.0592Mhz, 12Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc 9C-11.0592MAAE-T

Description
CRYSTAL, 11.0592MHZ, 12PF, HC-49S SMD, FULL REEL; Frequency Nom:11.0592MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Frequency:11.0592MHz RoHS Compliant: Yes
Description
CRYSTAL, 11.0592MHZ, 12PF, HC-49S SMD, FULL REEL; Frequency Nom:11.0592MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Frequency:11.0592MHz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Crystal, 11.0592MHz, 12pF, HC-49S SMD is a surface mount quartz crystal designed for various electronic applications. It operates at a nominal frequency of 11.0592MHz with a frequency tolerance of ±30 ppm and a frequency stability of ±30 ppm over a temperature range of -20 to +70 °C. The load capacitance is specified at 18pF, and the shunt capacitance is a maximum of 7pF. This crystal is suitable for applications requiring precise timing and is compliant with RoHS standards. Its operating temperature range extends from -40 to +85 °C, making it versatile for different environmental conditions. The product is part of the 9C series, known for its high frequency pullability and low equivalent series resistance, making it a reliable choice for devices such as PCs, set-top boxes, and cable modems.

Datasheet Summary
Powered by GS/AI

The Crystal, 11.0592MHz, 12pF, HC-49S SMD is a surface mount quartz crystal designed for various electronic applications. It operates at a nominal frequency of 11.0592MHz with a frequency tolerance of ±30 ppm and a frequency stability of ±30 ppm over a temperature range of -20 to +70 °C. The load capacitance is specified at 18pF, and the shunt capacitance is a maximum of 7pF. This crystal is suitable for applications requiring precise timing and is compliant with RoHS standards. Its operating temperature range extends from -40 to +85 °C, making it versatile for different environmental conditions. The product is part of the 9C series, known for its high frequency pullability and low equivalent series resistance, making it a reliable choice for devices such as PCs, set-top boxes, and cable modems.

Suppliers

Company
Product
Description
Supplier Links
Crystal, 11.0592Mhz, 12Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc - 79T4225 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11.0592Mhz, 12Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc
79T4225
Crystal, 11.0592Mhz, 12Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc 79T4225
CRYSTAL, 11.0592MHZ, 12PF, HC-49S SMD, FULL REEL; Frequency Nom:11.0592MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Frequency:11.0592MHz RoHS Compliant: Yes

CRYSTAL, 11.0592MHZ, 12PF, HC-49S SMD, FULL REEL; Frequency Nom:11.0592MHz; Crystal Case:HC49; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Frequency:11.0592MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 11.0592Mhz, 12Pf, Hc-49S; Frequency Nom Txc - 46W3124 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11.0592Mhz, 12Pf, Hc-49S; Frequency Nom Txc
46W3124
Crystal, 11.0592Mhz, 12Pf, Hc-49S; Frequency Nom Txc 46W3124
CRYSTAL, 11.0592MHZ, 12PF, HC-49S; Frequency Nom:11.0592MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Frequency:11.0592MHz RoHS Compliant: Yes

CRYSTAL, 11.0592MHZ, 12PF, HC-49S; Frequency Nom:11.0592MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Frequency:11.0592MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 79T4225 46W3124
Product Name Crystal, 11.0592Mhz, 12Pf, Hc-49S Smd, Full Reel; Frequency Nom Txc Crystal, 11.0592Mhz, 12Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC717TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Units - 8149374P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details