TXC Corporation Crystals 9C-11.000MAAJ-T

Description
11MHz ±30ppm Crystal 18pF 40 Ohms HC-49S
Request a Quote Datasheet
Description
11MHz ±30ppm Crystal 18pF 40 Ohms HC-49S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2410-2-ND - DigiKey
Thief River Falls, MN, United States
11MHz ±30ppm Crystal 18pF 40 Ohms HC-49S

11MHz ±30ppm Crystal 18pF 40 Ohms HC-49S

Buy Now Datasheet
Crystal, 11Mhz, 18Pf, Smd; Frequency Nom Txc - 52T7202 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11Mhz, 18Pf, Smd; Frequency Nom Txc
52T7202
Crystal, 11Mhz, 18Pf, Smd; Frequency Nom Txc 52T7202
CRYSTAL, 11MHZ, 18PF, SMD; Frequency Nom:11MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C; Frequency:11MHz RoHS Compliant: Yes

CRYSTAL, 11MHZ, 18PF, SMD; Frequency Nom:11MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9C Series; Operating Temperature Min:-20°C; Frequency:11MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 11.0000MHZ 18PF SMD

CRYSTAL 11.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-2410-2-ND 52T7202 9C-11.000MAAJ-T
Product Name Crystals Crystal, 11Mhz, 18Pf, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Crystal Units - 216311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details