TXC Corporation Crystals 9C-10.000MEEJ-T

Description
10MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
10MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1265-2-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US

10MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1753 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1753
Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1753
CRYSTAL, 10MHZ, 18PF, HC-49S; Frequency Nom:10MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 10MHZ, 18PF, HC-49S; Frequency Nom:10MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 86R1752 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Txc
86R1752
Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Txc 86R1752
CRYSTAL, 10MHZ, 18PF, HC-49S; Frequency Nom:10MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 10MHZ, 18PF, HC-49S; Frequency Nom:10MHz; Crystal Case:SMD, 11.4mm x 4.35mm; Frequency Stability + / -:10ppm; Load Capacitance:18pF; Frequency Tolerance + / -:10ppm; Product Range:9C Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 10.0000MHZ 18PF SMD

CRYSTAL 10.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1265-2-ND 86R1753 9C-10.000MEEJ-T
Product Name Crystals Crystal, 10Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-135-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 13.52 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillators - 8150386 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details