TXC Corporation Crystals 9B25070004

Description
25MHz ±25ppm Crystal 15pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
25MHz ±25ppm Crystal 15pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9B25070004-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±25ppm Crystal 15pF 30 Ohms HC-49/US

25MHz ±25ppm Crystal 15pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals 9B25070004
CRYSTAL 25.0000MHZ 15PF TH

CRYSTAL 25.0000MHZ 15PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9B25070004-ND 9B25070004
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 25 ppm
Load Capacitance 15 pF 15 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1735728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Surface Mount Crystals - ECS-120-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details