TXC Corporation Crystals 9B18480001

Description
18.432MHz ±30ppm Crystal 10pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
18.432MHz ±30ppm Crystal 10pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9B18480001-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±30ppm Crystal 10pF 30 Ohms HC-49/US

18.432MHz ±30ppm Crystal 10pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals 9B18480001
CRYSTAL 18.4320MHZ 10PF TH

CRYSTAL 18.4320MHZ 10PF TH

Supplier's Site
Crystals 9B18480001
CRYSTAL 18.4320MHZ 10PF TH

CRYSTAL 18.4320MHZ 10PF TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals
Product Number 9B18480001-ND 9B18480001 9B18480001
Product Name Crystals Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-12-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-40.000KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details