TXC Corporation Crystals 9B16300001

Description
16.384MHz ±20ppm Crystal 10pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
16.384MHz ±20ppm Crystal 10pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9B16300001-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±20ppm Crystal 10pF 30 Ohms HC-49/US

16.384MHz ±20ppm Crystal 10pF 30 Ohms HC-49/US

Buy Now Datasheet
Crystals 9B16300001
CRYSTAL 16.3840MHZ 10PF TH

CRYSTAL 16.3840MHZ 10PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9B16300001-ND 9B16300001
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-115.2-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.52 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-8.000-18-1530-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystal Units - 1734426 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details