TXC Corporation Crystals 9B08070005

Description
8MHz ±30ppm Crystal 22pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 22pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9B08070005-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 22pF 80 Ohms HC-49/US

8MHz ±30ppm Crystal 22pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals 9B08070005
CRYSTAL 8.0000MHZ 22PF TH

CRYSTAL 8.0000MHZ 22PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 9B08070005-ND 9B08070005
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 22 pF 22 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-32.000-8-1550-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details