TXC Corporation Crystals 9B08000297

Description
8MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 9B08000297-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals 9B08000297
CRYSTAL 8.0000MHZ 20PF TH

CRYSTAL 8.0000MHZ 20PF TH

Supplier's Site
Crystals 9B08000297
CRYSTAL 8.0000MHZ 20PF TH

CRYSTAL 8.0000MHZ 20PF TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals
Product Number 9B08000297-ND 9B08000297 9B08000297
Product Name Crystals Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-32-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Oscillators - 1734653 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details