TXC Corporation Crystals 9B-7.3728MAAJ-B

Description
7.3728MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
7.3728MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1006-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1006-ND
Crystals 887-1006-ND
7.3728MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

7.3728MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystal, 7.3728Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 84R5836 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 7.3728Mhz, 18Pf, Hc-49S; Frequency Nom Txc
84R5836
Crystal, 7.3728Mhz, 18Pf, Hc-49S; Frequency Nom Txc 84R5836
CRYSTAL, 7.3728MHZ, 18PF, HC-49S; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:7.3728MHzR oHS Compliant: Yes

CRYSTAL, 7.3728MHZ, 18PF, HC-49S; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:7.3728MHzRoHS Compliant: Yes

Supplier's Site
CRYSTAL 7.3728MHZ 18PF TH

CRYSTAL 7.3728MHZ 18PF TH

Supplier's Site Datasheet
CRYSTAL 7.3728MHZ 18PF TH

CRYSTAL 7.3728MHZ 18PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1006-ND 84R5836 9B-7.3728MAAJ-B 9B-7.3728MAAJ-B
Product Name Crystals Crystal, 7.3728Mhz, 18Pf, Hc-49S; Frequency Nom Txc Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 1735739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details