TXC Corporation Crystals 9B-60.000MBBK-B

Description
60MHz ±50ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
60MHz ±50ppm Crystal 20pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1881-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1881-ND
Crystals 887-1881-ND
60MHz ±50ppm Crystal 20pF 80 Ohms HC-49/US

60MHz ±50ppm Crystal 20pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystal, 60Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W0579 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 60Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W0579
Crystal, 60Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W0579
CRYSTAL, 60MHZ, 20PF, HC-49S; Frequency Nom:60MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; Frequency:60MHz RoHS Compliant: Yes

CRYSTAL, 60MHZ, 20PF, HC-49S; Frequency Nom:60MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; Frequency:60MHz RoHS Compliant: Yes

Supplier's Site
CRYSTAL 60.0000MHZ 20PF TH

CRYSTAL 60.0000MHZ 20PF TH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1881-ND 46W0579 9B-60.000MBBK-B
Product Name Crystals Crystal, 60Mhz, 20Pf, Hc-49S; Frequency Nom Txc Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 7960482P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 4.92 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details