TXC Corporation Crystal, 60Mhz, 18Pf, Hc-49S; Frequency Nom Txc 9B-60.000MAAJ-B

Description
CRYSTAL, 60MHZ, 18PF, HC-49S; Frequency Nom:60MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:60MHz RoHS Compliant: Yes
Description
CRYSTAL, 60MHZ, 18PF, HC-49S; Frequency Nom:60MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:60MHz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Crystal, 60MHz, 18pF, HC-49S is a resistance welded type crystal unit designed for various applications, including TV, set-top boxes, LCD monitors, and cable modems. It operates at a nominal frequency of 60MHz with a frequency tolerance of ±30 ppm and frequency stability of ±30 ppm over a temperature range of -20 to +70 °C. The load capacitance is specified at 18pF, and the shunt capacitance is a maximum of 7pF. The device supports a drive level of 1 to 500 OºW, with a typical value of 100 OºW. It is RoHS compliant and features a storage temperature range of -40 to +85 °C. The dimensions of the crystal are 11.5mm x 5mm, suitable for through-hole mounting.

Datasheet Summary
Powered by GS/AI

The Crystal, 60MHz, 18pF, HC-49S is a resistance welded type crystal unit designed for various applications, including TV, set-top boxes, LCD monitors, and cable modems. It operates at a nominal frequency of 60MHz with a frequency tolerance of ±30 ppm and frequency stability of ±30 ppm over a temperature range of -20 to +70 °C. The load capacitance is specified at 18pF, and the shunt capacitance is a maximum of 7pF. The device supports a drive level of 1 to 500 OºW, with a typical value of 100 OºW. It is RoHS compliant and features a storage temperature range of -40 to +85 °C. The dimensions of the crystal are 11.5mm x 5mm, suitable for through-hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Crystal, 60Mhz, 18Pf, Hc-49S; Frequency Nom Txc - 84R5834 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 60Mhz, 18Pf, Hc-49S; Frequency Nom Txc
84R5834
Crystal, 60Mhz, 18Pf, Hc-49S; Frequency Nom Txc 84R5834
CRYSTAL, 60MHZ, 18PF, HC-49S; Frequency Nom:60MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:60MHz RoHS Compliant: Yes

CRYSTAL, 60MHZ, 18PF, HC-49S; Frequency Nom:60MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:9B Series; Frequency:60MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 84R5834
Product Name Crystal, 60Mhz, 18Pf, Hc-49S; Frequency Nom Txc
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-10-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillators - 6719766 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details