TXC Corporation Crystals 9B-50.000MBBK-B

Description
50MHz ±50ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
50MHz ±50ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1879-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1879-ND
Crystals 887-1879-ND
50MHz ±50ppm Crystal 20pF 60 Ohms HC-49/US

50MHz ±50ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 50.0000MHZ 20PF TH

CRYSTAL 50.0000MHZ 20PF TH

Supplier's Site
Crystal, 50Mhz, 20Pf, Hc-49S; Frequency Nom Txc - 46W0577 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 50Mhz, 20Pf, Hc-49S; Frequency Nom Txc
46W0577
Crystal, 50Mhz, 20Pf, Hc-49S; Frequency Nom Txc 46W0577
CRYSTAL, 50MHZ, 20PF, HC-49S; Frequency Nom:50MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; Frequency:50MHz RoHS Compliant: Yes

CRYSTAL, 50MHZ, 20PF, HC-49S; Frequency Nom:50MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:9B Series; Frequency:50MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 887-1879-ND 9B-50.000MBBK-B 46W0577
Product Name Crystals Crystals Crystal, 50Mhz, 20Pf, Hc-49S; Frequency Nom Txc
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 8136318 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details