TXC Corporation Crystals 9B-50.000MAAE-B

Description
50MHz ±30ppm Crystal 12pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
50MHz ±30ppm Crystal 12pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1878-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1878-ND
Crystals 887-1878-ND
50MHz ±30ppm Crystal 12pF 60 Ohms HC-49/US

50MHz ±30ppm Crystal 12pF 60 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 50.0000MHZ 12PF TH

CRYSTAL 50.0000MHZ 12PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-1878-ND 9B-50.000MAAE-B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC872-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 1734563 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details