TXC Corporation Crystals 9B-48.000MFEQ-B

Description
48MHz ±15ppm Crystal 10pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
48MHz ±15ppm Crystal 10pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1502-ND - DigiKey
Thief River Falls, MN, United States
Crystals
887-1502-ND
Crystals 887-1502-ND
48MHz ±15ppm Crystal 10pF 80 Ohms HC-49/US

48MHz ±15ppm Crystal 10pF 80 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 48.0000MHZ 10PF TH

CRYSTAL 48.0000MHZ 10PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-1502-ND 9B-48.000MFEQ-B
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Features / Standards Lead-Free
Frequency Stability 10 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C1E - C1E-32.000-8-1550-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details